UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60884-2-5

Plugs and socket-outlets for household and similar purposes - Part 2-5: Particular requirements for adaptors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2017
Status: active
Page Count: 48
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Replacement:

This part of IEC 60884 applies to adaptors for a.c. only with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 32 A, intended for household and similar purposes, either indoors or outdoors.

This document also applies to travel adaptors (see Annex AA). For travel adaptors the scope is limited to a voltage rating greater than 50 V but not exceeding 250 V and to a current rating not exceeding 20 A.

Travel adaptors allowing the simultaneous connection of two or more plugs are not covered by this document.

NOTE 1 In the following countries the use of non-shuttered adaptors is not allowed: BE, CN, DK, ES, FR, IT, NO, MY, PT, SE, SG, UK, ZA.

NOTE 2 In the following countries adaptors having IP classes below IPX4 shall be provided with shutters: FI.

NOTE 3 In the following countries fused adaptors are not allowed: ZA.

NOTE 4 In the following countries rewirable external flexible cables connected to adaptors are not allowed: ZA.

NOTE 5 In the following countries, travel adaptors shall not be used for charging electrical vehicles: CH, SE.

This document covers the requirements for adaptors with additional functions, however the additional function itself is not covered by this standard.

NOTE 6 Examples of additional functions are electronic power supply units, dimmers, timers, protection devices, infrared switches.

This document does not apply to adaptors incorporating connectors according to IEC 60320 (all parts).

Adaptors complying with this document are suitable for use at ambient temperatures not normally exceeding +40 °C, but their average over a period of 24 h does not exceed +35 °C, with a lower limit of the ambient air temperature of -5 °C.

NOTE 7 Tests for temperatures below normal range are under consideration.

Document History

IEC 60884-2-5
May 1, 2017
Plugs and socket-outlets for household and similar purposes - Part 2-5: Particular requirements for adaptors
Replacement: This part of IEC 60884 applies to adaptors for a.c. only with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not...
July 1, 1995
Plugs and socket-outlets for household and similar purposes - Part 2: Particular requirements for adaptors
This clause of pari 1 is applicable except as follows: Add after the tenth line: This standard applies to shuttered and non-shuttered, fused and non-fused adaptors for a.c. only. Fuses of fused...

References

Advertisement