IEC TS 61000-5-10
Electromagnetic compatibility (EMC) – Part 5-10: Installation and mitigation guidelines – Guidance on the protection of facilities against HEMP and IEMI
| Organization: | IEC |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Immunity): | 33.100.20 |
scope:
This part of IEC 61000 provides guidelines to protect commercial facilities from the highpower electromagnetic disturbances of high-altitude electromagnetic pulse (HEMP) and intentional electromagnetic interference (IEMI). These guidelines are developed from the entire body of IEC SC 77C publications.
This document is applicable to both existing facilities and new buildings when the customer has decided that protection of critical electronics from HEMP and IEMI is important to the function of the facility.
Document History