ASTM International - ASTM G198-11(2016)
Standard Test Method for Determining the Relative Corrosion Performance of Driven Fasteners in Contact with Treated Wood
| Organization: | ASTM International |
| Publication Date: | 15 July 2016 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Fasteners in general): | 21.060.01 |
significance And Use:
5.1 This test method provides controlled environments which are utilized to produce corrosion of metal, metal-coated, or nonmetallic-coated smooth or deformed shank driven fasteners in contact... View More
scope:
1.1 This test method covers and focuses on the corrosion resistance of metal, metal-coated, and nonmetallic-coated smooth and deformed shank driven fasteners in contact with treated wood in exterior or high moisture exposure applications using comparative tests with control fastener specimens of standardized benchmarks. This test method may be used for preservative-treated
1.2 This test method describes the apparatus, procedure, and conditions required to maintain test environments for the Cyclic Fog Test and the Steady State Moisture Test.
1.3 This test method describes the types of test samples, lists exposure periods, and gives guidance on interpretation of results.
1.4 Until experience is gained comparing laboratory-to-labora
1.5 The values stated in SI units are to be regarded as standard. The values in parentheses are for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History