UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW16575

PVC - Flexible, Heat Stabilized, 60 to 90 Shore A, Mineral Filled, Extrusion or Injection Molding Compound

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 May 2017
Status: active
Page Count: 5
scope:

Material Description. This specification covers the properties of a flexible, heat stabilized, mineral filled, Polyvinyl Chloride (PVC) Homopolymer, pellet form, extrusion or injection molding compound. Materials are delineated by "Type" indicating Shore A or D hardness and "Grade", indicating the intended molding process.

Symbols. The material abbreviation according to ISO 11469 is > PVC <.

Applicability. Typical applications include, but are not restricted to, automotive roof and moveable roof drain hoses, drain hose connectors and paintable grade PVCs.

Remarks. PVC materials approved to this specification will be called out on the engineering drawing indicating both attributes shown in Appendix A, Tables A1 and A2, e.g., GMW16575P-PVC-Type X-Grade X. In addition, if the nominal production Shore hardness for a component is different than the nominal Type stated herein, it shall be called out specifically on the engineering drawing or in the math data,

Document History

GMW16575
May 1, 2017
PVC - Flexible, Heat Stabilized, 60 to 90 Shore A, Mineral Filled, Extrusion or Injection Molding Compound
Material Description. This specification covers the properties of a flexible, heat stabilized, mineral filled, Polyvinyl Chloride (PVC) Homopolymer, pellet form, extrusion or injection molding...
July 1, 2012
PVC - Flexible, Heat Stabilized, 60 to 90 Shore A, Mineral Filled, Extrusion or Injection Molding Compound
Material Description. This specification covers the properties of a flexible, heat stabilized, mineral filled, Polyvinyl Chloride (PVC) Homopolymer, pellet form, extrusion or injection molding...
May 1, 2011
PVC - Flexible, Heat Stabilized, 60 to 90 Shore A, Mineral Filled, Extrusion or Injection Molding Compound
Material Description. This specification covers the properties of a flexible, heat stabilized, calcium carbonate filled, Polyvinyl Chloride (PVC) Homopolymer, pellet form, extrusion or injection...

References

Advertisement