UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC TR 62453-51-150

Field device tool (FDT) interface specification – Part 51-150: Communication implementation for common object model – IEC 61784 CPF 15

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 32
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating IEC 61784-2 CPF 15 (Modbus TCP®) and Modbus Serial Line®1 protocol support into FDT systems based on COM implementation. This part is to be used in conjunction with IEC TR 62453-41.

NOTE This part of IEC 62453 only specifies the mapping of Modbus parameters to FDT data types. For restrictions of protocol specific parameters concerning allowed values and concerning limitations of arrays used in the definition of FDT data types, refer to IEC 61158-5-15 and the MODBUS Application Protocol Specification.

This part of IEC 62453 specifies the implementation of communication and other services based on IEC 62453-315.

This document neither contains the FDT specification nor modifies it.

Document History

IEC TR 62453-51-150
June 1, 2017
Field device tool (FDT) interface specification – Part 51-150: Communication implementation for common object model – IEC 61784 CPF 15
This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating IEC 61784-2 CPF 15 (Modbus TCP®) and Modbus Serial Line®1 protocol support into FDT systems...

References

Advertisement