IEC TR 62453-51-20
Field device tool (FDT) interface specification - Part 51-20: Communication implementation for common object model - IEC 61784 CPF 2
| Organization: | IEC |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating the CIP™ technology into the COM-based implementation of FDT interface specification (IEC TR 62453-41)
The Communication Profile Family 2 (commonly known as CIPTM1) defines communication profiles based on IEC 61158-2 Type 2, IEC 61158-3-2, IEC 61158-4-2, IEC 61158-5-2, and IEC 61158-6-2, IEC 62026-3. The basic profiles CP 2/1 (ControlNetTM2), CP 2/2 (EtherNet/IPTM3), and CP 2/3 (DeviceNetTM1) are defined in IEC 61784-1 and IEC 61784-2. An additional communication profile (CompoNet™),also based on CIP™, is defined in [15]4
This document specifies implementation of communication and other services based on IEC 62453-302
This document neither contains the FDT specification nor modifies it
Document History