UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/ISO/IEC 13346-3

Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 3: Volume structure

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 June 2000
Status: active
Page Count: 42
ICS Code (Magnetic storage devices in general): 35.220.20
ICS Code (Optical storage devices): 35.220.30
scope:

This part of ISO/IEC 13346 specifies a format and associated system requirements for volume structure by specifying: - the attributes of a volume and the descriptors recorded on it; - the relationship among volumes of a volumes set; - the attributes of a partition of a volume; - the attributes of a logical volume and the descriptors recorded on it; - levels of medium interchange; - requirements for the processes which are provided within information processing systems, to enable information to be interchanged between systems; for this purpose, this part of ISO/IEC 13346 specifies the functions to be provided within systems which are intended to originate or receive media which conform to this part of ISO/IEC 13346.

Document History

DS/ISO/IEC 13346-3
June 23, 2000
Information technology - Volume and file structure of write-once and rewritable media using non-sequential recording for information interchange - Part 3: Volume structure
This part of ISO/IEC 13346 specifies a format and associated system requirements for volume structure by specifying: - the attributes of a volume and the descriptors recorded on it; - the...

References

Advertisement