UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 16276-1

Corrosion protection of steel structures by protective paint systems - Assessment of, and acceptance criteria for, the adhesion/cohesion (fracture strength) of a coating - Part 1: Pulloff testing

active, Most Current
Organization: CEN
Publication Date: 1 May 2007
Status: active
Page Count: 20
ICS Code (Paint coating processes): 87.020
scope:

This part of ISO 16276 specifies procedures for assessing the fracture strength of a protective paint coating of any thickness on a steel substrate of thickness not less than 10 mm. The procedures given in this part of ISO 16276 are based on methods used with different types of pull-off test equipment. The results obtained using such different types of equipment are not comparable.

NOTE 1 Substrates of less than 10 mm in thickness can be tested if they are strengthened by the sandwich technique (see ISO 4624) or by the nature of the structure (e.g. I-beam or backing-plate). Otherwise, test panels with a thickness of at least 10 mm coated in the same way as the structure can be used, or the method specified ISO 16276-2 can be used.

This part of ISO 16276 is only applicable if a fracture strength value is specified, together with the type of test equipment and the manufacturer of the equipment. Usually, this information is included in contract documentation.

NOTE 2 A value for the fracture strength is only meaningful if the requirements concerning the ambient conditions (see 6.4.2) are met.

This part of ISO 16276 also specifies suitable equipment and defines inspection areas, sampling plans and acceptance/rejection criteria.

It does not give any values of the fracture strength of different protective paint coatings.

Document History

EN ISO 16276-1
May 1, 2007
Corrosion protection of steel structures by protective paint systems - Assessment of, and acceptance criteria for, the adhesion/cohesion (fracture strength) of a coating - Part 1: Pulloff testing
This part of ISO 16276 specifies procedures for assessing the fracture strength of a protective paint coating of any thickness on a steel substrate of thickness not less than 10 mm. The procedures...

References

Advertisement