ISO 21083-1
Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 1: Size range from 20 nm to 500 nm
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This document specifies the testing instruments and procedure for determining the fractional filtration efficiencies of flat sheet filter medium against airborne nanoparticles in the range of 20 nm to 500 nm. The testing methods in this document are limited to spherical or nearly-spherical particles to avoid uncertainties due to the particle shape.
Document History
ISO 21083-1
November 1, 2018
Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 1: Size range from 20 nm to 500 nm
This document specifies the testing instruments and procedure for determining the fractional filtration efficiencies of flat sheet filter medium against airborne nanoparticles in the range of 20 nm...