IEC 61071
Capacitors for power electronics
| Organization: | IEC |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 98 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This International Standard applies to capacitors for power electronics applications.
The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz, while the pulse frequencies may be up to 5 to 10 times the operating frequency.
The document distinguishes between AC and DC capacitors which are considered as components when mounted in enclosures.
This document covers an extremely wide range of capacitor technologies for numerous applications, e.g. overvoltage protection, DC and filtering, switching circuits, energy storage, auxiliary inverters, etc.
The following are excluded from this document:
Document History