NPFC - MIL-PRF-32159/2
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0505
| Organization: | NPFC |
| Publication Date: | 18 August 2017 |
| Status: | active |
| Page Count: | 5 |
scope:
This specification covers the requirements for style RCZ0505, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials. Designers are CAUTIONED on using these resistors in high power pulses application
intended Use:
Chip resistors are intended to be use in thin or thick film hybrid circuits where microcircuitry is indicated and in surface mount applications.
Document History