UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS 1554.1

Structural steel welding Part 1: Welding of steel structures

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 25 November 2014
Status: active
Page Count: 124
scope:

This Standard specifies requirements for the welding of steel structures made up of combinations of steel plate, sheet or sections, including hollow sections and built-up sections, or castings and forgings, by the following processes:

(a) Manual metal-arc welding (MMAW).

(b) Submerged arc welding (SAW).

(c) Gas metal-arc welding (GMAW or MIG), including pulsed mode.

(d) Gas tungsten-arc welding (GTAW or TIG).

(e) Flux-cored arc welding (FCAW).

(f) Electroslag (including consumable guide) welding (ESW).

(g) Electrogas welding (EGW).

This Standard is limited to the welding of steel parent material with a specified minimum yield strength not exceeding 500 MPa.

This Standard applies to the welding of steelwork in structures complying with AS 3990, AS 4100, AS/NZS 4600 or NZS 3404.1. Where welded joints in these structures are governed by dynamic loading conditions, this Standard applies only to those welded joints that comply with the fatigue provisions of AS 3990, AS 4100 or NZS 3404.1, as limited by Item (ii) below, or the directly equivalent fatigue provisions of other application Standards.

Welded joints complying with the above Standards are the following:

(i) Those that are not subject to fatigue conditions. (ii) Those that are subject to fatigue conditions, where-

(A) the stress range in the welded joint complies with the permissible stress range of stress categories C, D, E or F of AS 3990, or weld categories lower than or equal to detail category 112 of AS 4100 or NZS 3404.1; or

(B) the stress range in the welded joint is not greater than 80% of the permissible stress range of stress category B of AS 3990.

In addition to the abovementioned structures, the Standard applies to the welding of cranes, hoists and other dynamically loaded structures, the welding of road and pedestrian bridges and the welding of steelwork in applications other than structural.

NOTES:

1 Further information on this Standard, is given in WTIA Technical Note 11.

2 GMAW includes waveform controlled welding such as 'synergic', 'programmable', and 'microprocessor controlled' processes (e.g. pulsed spray transfer or controlled short circuit transfer).

Document History

SNZ AS/NZS 1554.1
November 25, 2014
Structural steel welding Part 1: Welding of steel structures
This Standard specifies requirements for the welding of steel structures made up of combinations of steel plate, sheet or sections, including hollow sections and built-up sections, or castings and...
November 25, 2014
Structural steel welding Part 1: Welding of steel structures
This Standard specifies requirements for the welding of steel structures made up of combinations of steel plate, sheet or sections, including hollow sections and built-up sections, or castings and...
November 25, 2014
Structural steel welding Part 1: Welding of steel structures
This Standard specifies requirements for the welding of steel structures made up of combinations of steel plate, sheet or sections, including hollow sections and built-up sections, or castings and...
June 17, 2011
Structural steel welding Part 1: Welding of steel structures
This Standard specifies requirements for the welding of steel structures made up of combinations of steel plate, sheet or sections, including hollow sections and built-up sections, or castings and...
March 24, 2004
Structural Steel Welding Part 1: Welding of Steel Structures
A description is not available for this item.
March 24, 2004
Structural Steel Welding Part 1: Welding of Steel Structures
This Standard specifies requirements for the welding of steel structures made up of combinations of steel plate, sheet or sections, including hollow sections and built-up sections, or castings and...
September 2, 2000
Structural Steel Welding Part 1: Welding of Steel Structures
A description is not available for this item.
September 2, 2000
Structural Steel Welding Part 1: Welding of Steel Structures
A description is not available for this item.
October 5, 1995
Structural Steel Welding Part 1: Welding of Steel Structures
A description is not available for this item.

References

Advertisement