UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-26-3

Information technology - UPnP Device Architecture Part 26-3: Telephony device control protocol - Level 2 - Telephony server device

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: active
Page Count: 20
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document defines a device type named TelephonyServer that complies with [1].

The TelephonyServer device is a UPnP device that allows control points to exploit a set of telephony features such as managing telephony calls, messaging, presence etc via UPnP though other UPnP enabled home network devices. This device provides control points with the following functionality:

  • Managing telephony calls including initiation of a call, rejection of a call, acceptance and mofications of a call.
  • Messaging features including sending and retrieving messages and notifications of incoming messages.
  • Enabling user friendly input capability.
  • Configuring of the Telephony Server via phone data model.

Document History

ISO/IEC 29341-26-3
September 1, 2017
Information technology - UPnP Device Architecture Part 26-3: Telephony device control protocol - Level 2 - Telephony server device
This document defines a device type named TelephonyServer that complies with [1]. The TelephonyServer device is a UPnP device that allows control points to exploit a set of telephony features such...

References

Advertisement