ISO/IEC 29341-26-10
Information technology - UPnP Device Architecture - Part 26-10: Telephony device control protocol - Level 2 - Call management service
| Organization: | ISO |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 314 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with [1]. It defines a service type referred to herein as the CallManagement service.
The CallManagement service is a UPnP service that allows control points to use the telephony features(e.g., voice call, video call, and data transfer etc.) provided by a Telephony Server (TS).
The CallManagement service enables the following features to a Telephony Control Point (TelCP):
- start an outgoing call
- accept an incoming call
- modify the capability of an existing call (e.g., changing from a voice call to a video call)
- terminate a call
- preview call logs
- register a call back and check the availability of the registered call back
To realize these features, the CallManagement service manages the connectivity of calls and media streams.
Document History