UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM A837/A837M-06(2016)

Standard Specification for Steel Forgings, Alloy, for Carburizing Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2016
Status: inactive
Page Count: 3
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers alloy steel forgings for carburizing applications.

1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it is presupposed that welding procedure and inspection shall be in accordance with approved methods for the class of material used.

1.3 This specification is expressed in both inch-pound units and in SI units. However, unless the order specifies the applicable M specification designation (SI units), the material shall be furnished to inch-pound units.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers alloy steel forgings for carburizing applications. Forgings shall be considered weldable under proper conditions. Materials shall go through normalize, or normalize and... View More

Document History

March 1, 2022
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
1.1 This specification covers alloy steel forgings for carburizing applications. 1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it...
September 1, 2017
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
1.1 This specification covers alloy steel forgings for carburizing applications. 1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it...
ASTM A837/A837M-06(2016)
March 1, 2016
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
1.1 This specification covers alloy steel forgings for carburizing applications. 1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it...
April 1, 2011
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
1.1 This specification covers alloy steel forgings for carburizing applications. 1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it...
May 1, 2006
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
1.1 This specification covers alloy steel forgings for carburizing applications. 1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it...
June 10, 2003
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
1.1 This specification covers alloy steel forgings for carburizing applications. 1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it is...
Advertisement