JSA - JIS K 2233
Non-petroleum base motor vehicle brake fluids
| Organization: | JSA |
| Publication Date: | 20 January 2017 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Hydraulic fluids): | 75.120 |
scope:
This Standard specifies non-petroleum base brake fluids (hereafter referred to as brake fluids) used for motor vehicles.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3871: 2000 Road vehicles-Labelling of containers for petroleumbased or non-petroleum-based brake fiuid
ISO 4925 : 2005 Road vehicles-Specificati
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEe Guide 21-1.
Document History