UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 21635

Ships and marine technology - Specification of high manganese austenitic steel used for LNG tanks on board ships

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 14
ICS Code (Materials and components for shipbuilding): 47.020.05
scope:

This document describes the specification of high manganese (Mn) austenitic steel plates to be used for LNG tanks on board ships. The specification of high manganese austenitic steel can be also considered for design and manufacture of cargo tanks and process pressure vessels of LNG supply/terminal and transportation of fuels and traded gases.

This document is primarily applicable for the specification of LNG tanks below volumetric capacity of approximately 30 000 m3 using high manganese austenitic steel.

The thickness of plates is limited to between 6 mm to 40 mm.

Document History

ISO 21635
July 1, 2018
Ships and marine technology - Specification of high manganese austenitic steel used for LNG tanks on board ships
This document describes the specification of high manganese (Mn) austenitic steel plates to be used for LNG tanks on board ships. The specification of high manganese austenitic steel can be also...

References

Advertisement