CSA ISO/IEC 13249-1
Information technology - Database languages - SQL multimedia and application packages - Part 1: Framework
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
ISO/IEC 13249 defines a number of packages of generic data types and table structures common to various kinds of data used in multimedia and application areas, to enable that data to be stored and manipulated in an SQL database. The package in each subject area is defined as a part of ISO/IEC 13249.
This part of ISO/IEC 13249 defines those concepts, notations and conventions that are common to two or more other parts of ISO/IEC 13249. In particular, it describes the way parts of ISO/IEC 9075 are used to define the user-defined types and their behaviour and views as a representation of table structures appropriate to each subject area.
Document History