UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM A832/A832M-10(2015)e1

Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2015
Status: inactive
Page Count: 4
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification2 covers chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels.

1.2 The plates furnished under this specification are required to be normalized-and-tempered. Specification A542/A542M includes coverage of the material in the quenched-and-tempered condition.

1.3 The maximum thickness of plates furnished to this specification is limited only by the capacity of the composition to meet the specified property requirements. However, the maximum thickness of plates normally furnished under this specification is 6 in. [150 mm].

1.4 The material is intended to be suitable for fusion welding. Welding technique is of fundamental importance and it is presupposed that welding procedures will be in accordance with approved methods.

1.5 This specification is expressed in both inch-pound units and in SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

1.6 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers the specific chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels. The steel shall be killed and shall... View More

Document History

November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium
1.1 This specification2 covers chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels. 1.2 The plates furnished under this specification...
ASTM A832/A832M-10(2015)e1
September 1, 2015
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium
1.1 This specification2 covers chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels. 1.2 The plates furnished under this specification...
October 1, 2010
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium
1.1 This specification covers chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels. 1.2 The plates furnished under this specification are...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium
1.1 This specification covers chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels. 1.2 The plates furnished under this specification are...
September 1, 2004
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium
1.1 This specification covers chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels. 1.2 The plates furnished under this specification are...
March 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium
1.1 This specification covers chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels. 1.2 The plates furnished under this specification are...
March 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Vanadium
1.1 This specification covers chromium-molybdenum-vanadium alloy steel plates intended primarily for the fabrication of welded pressure vessels. 1.2 The plates furnished under this specification are...
Advertisement