ASTM International - ASTM A841/A841M-13
Standard Specification for Steel Plates for Pressure Vessels, Produced by Thermo-Mechanical Control Process (TMCP)
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification2 covers steel plates produced by the thermo-mechanical control process (TMCP). The plates are intended primarily for use in welded pressure vessels. A description of the TMCP method is given in Appendix X1.
1.2 Due to the inherent characteristics of the TMCP method, the plates cannot be formed at elevated temperatures without sustaining significant losses in strength and toughness. Except for Grade G, the plates may be formed and post-weld heat-treated at temperatures not exceeding 1200°F [650°C], providing the requirements of 6.1 are met. Grade G plates may be formed at temperatures not exceeding 985°F [530°C] provided the requirements of 6.1 are met.
1.3 The maximum permitted nominal thickness of plates furnished to this specification is 4 in. [100 mm] for Grades A, B, and C; 1.5 in. [40 mm] for Grades D,3 E, and F; and 2 in. [50 mm] for Grade G.
1.4 Grade G is susceptible to magnetization. Use of magnets in handling after heat treatment should be avoided if residual magnetism would be detrimental to subsequent fabrication or service.
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
abstract:
This specification covers steel plates produced by the thermo-mechanical control process (TMCP). The plates are intended primarily for use in welded pressure vessels. The steel shall be killed and... View More
Document History