DIN EN 1993-1-3/NA
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions relating to verification methods with calculations and with calculations based on testing that are to be taken into consideration when applying DIN EN 1993-1-3:2010- 12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1993-1-3:2010-12.
Document History
DIN EN 1993-1-3/NA
May 1, 2017
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting
This National Annex contains national provisions relating to verification methods with calculations and with calculations based on testing that are to be taken into consideration when applying DIN EN...
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-3: General rules - Supplementary rules for cold-formed members and sheeting
A description is not available for this item.