ASD-STAN PREN 2584
Aerospace series - Bearing, spherical plain in corrosion resisting steel with self-lubricating liner - Narrow series - Elevated load at ambient temperature - Dimensions and loads
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 11 |
scope:
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self-lubricating liner, narrow series, for elevated load. at ambient temperature, with or without swaging groove, intended for use in the fixed or moving parts of the aircraft structure and control mechanisms.
They shall be used in the temperature range −55 °C to 163 °C.
Document History
ASD-STAN PREN 2584
December 1, 2017
Aerospace series - Bearing, spherical plain in corrosion resisting steel with self-lubricating liner - Narrow series - Elevated load at ambient temperature - Dimensions and loads
This standard specifies the characteristics of spherical plain bearings in corrosion resisting steel, with self-lubricating liner, narrow series, for elevated load. at ambient temperature, with or...
October 1, 1988
Aerospace Series Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner, Narrow Series Elevated Loads at Ambient Temperature Dimensions and Loads
A description is not available for this item.