DSF/ETSI EN 301 908-14V13
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 14: Evolved Universal Terrestrial Radio Access (E-UTRA) Base Stations (BS)
| Organization: | DS |
| Status: | active |
| Page Count: | 120 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to the following radio equipment types: 1) Base Station for Evolved Universal Terrestrial Radio Access (E-UTRA). 2) Base Station for Evolved Universal Terrestrial Radio Access (E-UTRA) with NB-IoT. 3) Base Station for NB-IoT standalone. This radio equipment type is capable of operating in all or any part of the operating bands given in table 1-1. Unless stated otherwise, requirements specified for the TDD duplex mode apply for downlink and uplink operations in Frame Structure Type 2. NB-IoT is designed to operate in the E-UTRA operating bands 1, 3, 8, 20, 28 which are defined in table 1-1. Table 1-1: E-UTRA Base Station operating bands E-UTRA band Direction of transmission E-UTRA Base Station operating bands 1 Transmit 2 110 MHz to 2 170 MHz Receive 1 920 MHz to 1 980 MHz 3 Transmit 1 805 MHz to 1 880 MHz Receive 1 710 MHz to 1 785 MHz 7 Transmit 2 620 MHz to 2 690 MHz Receive 2 500 MHz to 2 570 MHz 8 Transmit 925 MHz to 960 MHz Receive 880 MHz to 915 MHz 20 Transmit 791 MHz to 821 MHz Receive 832 MHz to 862 MHz 22 Transmit 3 510 MHz to 3 590 MHz Receive 3 410 MHz to 3 490 MHz 28 Transmit 758 MHz to 803 MHz Receive 703 MHz to 748 MHz 32 (note 1, note 2) Transmit 1 452 MHz to 1 496 MHz Receive N/A 33 Transmit and Receive 1 900 MHz to 1 920 MHz 34 Transmit and Receive 2 010 MHz to 2 025 MHz 38 Transmit and Receive 2 570 MHz to 2 620 MHz 40 Transmit and Receive 2 300 MHz to 2 400 MHz 42 Transmit and Receive 3 400 MHz to 3 600 MHz 43 Transmit and Receive 3 600 MHz to 3 800 MHz 46 (note 3, note 4) Transmit and Receive 5 150 MHz to 5 925 MHz 65 Transmit 2 110 MHz to 2 200 MHz Receive 1 920 MHz to 2 010 MHz 67 Transmit 738 MHz to 758 MHz Receive N/A 68 Transmit 753 MHz to 783 MHz Receive 698 MHz to 728 MHz 69 (note 1) Transmit 2 570 MHz to 2 620 MHz Receive N/A NOTE 1: Restricted to E-UTRA operation when carrier aggregation is configured. The downlink operating band is paired with the uplink operating band (external) of the carrier aggregation configuration that is supporting the configured Pcell. NOTE 2: Radio equipment in band 32 is only allowed to operate between 1 452 MHz and 1 492 MHz NOTE 3: This band is an unlicensed band restricted to licensed-assisted operation using Frame Structure Type 3. Radio equipment in band 46 is only allowed to operate between 5 150 MHz and 5 725 MHz. NOTE 4: In this version of the present document, restricted to E-UTRA DL operation when carrier aggregation is configured. Band 46 is divided into three sub-bands as in table 1-2.
Document History