UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/IEC 62930

Electric cables for photovoltaic systems with a voltage rating of 1,5 kV DC

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 December 2017
Status: active
Page Count: 29
ICS Code (Cables): 29.060.20
ICS Code (Solar energy engineering): 27.160
scope:

IEC 62930:2017(E) applies to single-core cross-linked insulated power cables with cross-linked sheath. These cables are for use at the direct current (DC) side of photovoltaic systems, with a rated DC voltage up to and including 1,5 kV between conductors and between conductor and earth. This document includes halogen free low smoke cables and cables that can contain halogens. The cables are suitable to be used with Class II equipment as defined in IEC 61140. The cables are designed to operate at a normal continuous maximum conductor temperature of 90 °C. The permissible period of use at a maximum conductor temperature of 120 °C is limited to 20 000 h.

Document History

DS/IEC 62930
December 19, 2017
Electric cables for photovoltaic systems with a voltage rating of 1,5 kV DC
IEC 62930:2017(E) applies to single-core cross-linked insulated power cables with cross-linked sheath. These cables are for use at the direct current (DC) side of photovoltaic systems, with a rated...
IEC 62930: Electric cables for photovoltaic systems with a voltage rating of 1,5 kV d.c.
These requirements apply to single-core cross-linked insulated power cables with cross-linked sheath. These cables are for use at the direct current (d.c.) side of photovoltaic systems, with a rated...

References

Advertisement