CEN - EN ISO 17233
Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This document specifies a method for determining the cold crack temperature of surface coatings applied to leather. It is applicable to all leathers which have a surface coating and which can be easily flexed
Document History
EN ISO 17233
February 1, 2017
Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings
This document specifies a method for determining the cold crack temperature of surface coatings applied to leather. It is applicable to all leathers which have a surface coating and which can be...
December 1, 2002
Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings
A description is not available for this item.