CEN - EN 451-2
Method of testing f ly ash - Part 2: Determination of fineness by wet sieving
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies the method for the determination of fly ash fineness by wet sieving on a 0,045 mm sieve (ISO 565).
The European Standard specifies the reference procedure. If other methods are used it needs to be shown that they give results equivalent to those obtained by the reference method. In case of a dispute, only the reference method is used.
Document History
EN 451-2
May 1, 2017
Method of testing f ly ash - Part 2: Determination of fineness by wet sieving
This European Standard specifies the method for the determination of fly ash fineness by wet sieving on a 0,045 mm sieve (ISO 565).
The European Standard specifies the reference procedure. If other...
January 1, 1994
Method of Testing Fly Ash - Part 2: Determination of Fineness by Wet Sieving
A description is not available for this item.