TSE - TS ISO 22915-13
Industrial trucks - Verification of stability - Part 13: Rough-terrain trucks with mast
active, Most Current
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies the tests for verifying thestability of rough-terrain counterbalanced trucks with mast,equipped with fork arms or with load handling attachments with arated load up to and including 10 000 kg. It is not applicable tothose trucks designed for handling freight containers.
Document History
TS ISO 22915-13
October 23, 2015
Industrial trucks - Verification of stability - Part 13: Rough-terrain trucks with mast
This part of ISO 22915 specifies the tests for verifying thestability of rough-terrain counterbalanced trucks with mast,equipped with fork arms or with load handling attachments with arated load up...
October 23, 2015
Industrial trucks - Verification of stability - Part 13: Rough-terrain trucks with mast; Technical Corrigendum 1
A description is not available for this item.