ISO 246
Rolling bearings — Cylindrical roller bearings, separate thrust collars — Boundary dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This International Standard specifies the width, the maximum outside diameter, the bore and the bore minimum chamfer of separate thrust collars for cylindrical roller bearings in diameter series 0, 2, 3, and 4 as specified in ISO 15.
Dimensions for overall width and other geometrical features are not specified as they are dependent on the internal design of the bearings.
Document History
ISO 246
August 1, 2007
Rolling bearings — Cylindrical roller bearings, separate thrust collars — Boundary dimensions
This International Standard specifies the width, the maximum outside diameter, the bore and the bore minimum chamfer of separate thrust collars for cylindrical roller bearings in diameter series 0,...
January 1, 1995
Rolling Bearings - Cylindrical Roller Bearings, Separate Thrust Collars - Boundary Dimensions
A description is not available for this item.