DIN EN 4803
Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in heat resisting steel - Inch series; German and English version EN 4803:2017
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European Standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in heat resisting steel for inch series aerospace applications.
Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).
NOTE Assembly in accordance with TR 4815.
Document History
DIN EN 4803
August 1, 2017
Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in heat resisting steel - Inch series; German and English version EN 4803:2017
This European Standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in heat resisting steel for inch series aerospace applications.
Nominal pressure: up to 21 000...
November 1, 2016
Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in heat resisting steel - Inch series; German and English version FprEN 4803:2016
A description is not available for this item.