CEN - EN ISO 12569
Thermal performance of buildings and materials - Determination of specific airflow rate in buildings - Tracer gas dilution method
| Organization: | CEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This document establishes methods to obtain the ventilation rate or specific airflow rate in a building space (which is considered to be a single zone) using a tracer gas.
The measurement methods apply for spaces where the combined conditions concerning the uniformity of tracer gas concentration, measurement of the exhaust gas concentration, effective mixed zone and/or fluctuation of ventilation are satisfied.
This document provides three measurement methods using a tracer gas: concentration decay method, continuous dose method, and constant concentration method.
NOTE Specific measurement conditions are given in Table 1.
Document History