CEN - EN ISO 9455-15
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
This document specifies a qualitative method for determination of the corrosive properties of flux residues on a copper substrate when subjected to controlled environmental conditions. The test is applicable to type 1 fluxes, as defined in ISO 9454-1.
Document History
EN ISO 9455-15
September 1, 2017
Soft soldering fluxes - Test methods - Part 15: Copper corrosion test
This document specifies a qualitative method for determination of the corrosive properties of flux residues on a copper substrate when subjected to controlled environmental conditions. The test is...
April 1, 1999
Soft Soldering Fluxes - Test Methods - Part 15: Copper Corrosion Test
A description is not available for this item.