CEN - EN 10028-3
Flat products made of steels for pressure purposes - Part 3: Weldable fine grain steels, normalized
| Organization: | CEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
This European Standard specifies requirements for flat products for pressure equipment made of weldable fine grain steels as specified in Table 1. NOTE 1 Fine grain steels are understood as steels with a ferritic grain size of 6 or finer when tested in accordance with EN ISO 643.
The requirements and definitions of EN 10028-1:2017 also apply.
NOTE 2 Once this European Standard is published in the EU Official Journal (OJEU) under Directive 2014/68/EU, presumption of conformity to the Essential Safety Requirements (ESRs) of Directive 2014/68/EU is limited to technical data of materials in this European Standard (Part 1 and the other relevant part of the series) and does not presume adequacy of the material to a specific item of equipment. Consequently, the assessment of the technical data stated in this material standard against the design requirements of this specific item of equipment to verify that the ESRs of Directive 2014/68/EU are satisfied, needs to be done
Document History