CEI EN 62788-1-6
Measurement procedures for materials used in photovoltaic modules Part 1-6: Encapsulants - Test methods for determining the degree of cure in Ethylene-Vinyl Acetate
| Organization: | CEI |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This part of IEC 62788 defines the terminology, test equipment, test environment, specimen preparation, test procedures, and test report for measuring the degree of cure of Ethylene-Vinyl Acetate (EVA) encapsulation sheet used in photovoltaic (PV) modules. The differential scanning calorimetry (both residual enthalpy and melt/freeze protocols) and gel content methods are included herein. This procedure can be used by material- or module-manufacturers
This test procedure can also be applied to cross-linking ethylenic co-polymers other than EVA. The temperatures identified for the calorimetry measurements in this procedure have been optimized for EVA. Therefore, if the test procedure is applied to other encapsulation materials, the range of the test temperatures can have to be adjusted based on the active temperature of the curing agent and/or the melt/freeze temperature of the base material.
Document History