UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 50645

Ecodesign requirements for small power transformers

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2017
Status: active
Page Count: 14
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard gives Ecodesign requirements for small power transformers complying with the EN 61558 series and in relation to Commission Regulation (EU) N° 548/2014 implementing the European Directive 2009/125/EC.

This European Standard is applicable to transformers with 50 Hz AC input and output with a rated power of 1 kVA or more and a voltage lower than 1 kV, except those excluded in the regulation.

For transformers with a voltage between 1 kV and 1,1 kV, this standard may be used as a guide.

Document History

EN 50645
October 1, 2017
Ecodesign requirements for small power transformers
This European Standard gives Ecodesign requirements for small power transformers complying with the EN 61558 series and in relation to Commission Regulation (EU) N° 548/2014 implementing the European...

References

Advertisement