UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 12631

Thermal performance of curtain walling - Calculation of thermal transmittance

active, Most Current
Organization: CEN
Publication Date: 1 July 2017
Status: active
Page Count: 64
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames.

The calculation includes:

- different types of glazing, e.g. glass or plastic; single or multiple glazing; with or without low emissivity coating; with cavities filled with air or other gases;

- frames (of any material) with or without thermal breaks;

- different types of opaque panels clad with metal, glass, ceramics or any other material.

Thermal bridge effects at the rebate or connection between the glazed area, the frame area and the panel area are included in the calculation.

The calculation does not include:

- effects of solar radiation;

- heat transfer caused by air leakage;

- calculation of condensation;

- effect of shutters;

- additional heat transfer at the corners and edges of the curtain walling;

- connections to the main building structure nor through fixing lugs;

- curtain wall systems with integrated heating.

NOTE Table 1 in the Introduction shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.

Document History

EN ISO 12631
July 1, 2017
Thermal performance of curtain walling - Calculation of thermal transmittance
This document specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The calculation includes: —...
October 1, 2012
Thermal performance of curtain walling - Calculation of thermal transmittance
This International Standard specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The...

References

Advertisement