UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 10848-4

Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 4: Application to junctions with at least one Type A element

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

ISO 10848 (all parts) specifies measurement methods to characterize the flanking transmission of one or several building components.

This document specifies laboratory and field measurements of buildings where at least one of the elements that form the construction under test is a Type A element (defined in ISO 10848-1).

Laboratory measurements are used to quantify the performance of the junction with suppressed flanking transmission from the laboratory structure. Field measurements are used to characterize the in situ performance and it is not usually possible to suppress unwanted flanking transmission sufficiently; hence, the results are primarily representative of the performance of that junction when installed in that particular building structure.

The measured quantities can be used to compare different products, or to express a requirement, or as input data for prediction methods, such as ISO 12354-1 and ISO 12354-2.

Document History

EN ISO 10848-4
October 1, 2017
Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 4: Application to junctions with at least one Type A element
ISO 10848 (all parts) specifies measurement methods to characterize the flanking transmission of one or several building components. This document specifies laboratory and field measurements of...
August 1, 2010
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 4: Application to junctions with at least one heavy element
This part of ISO 10848 specifies laboratory measurements of normalized flanking level difference, normalized flanking impact sound pressure level or vibration reduction index of buildings where at...

References

Advertisement