CEN - EN 12627
Industrial valves - Butt welding ends for steel valves
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This European Standard specifies the dimensions of butt welding ends of steel valves DN 8 to DN 1 400 designed to be butt welded to standardized pipes.
NOTE The outside diameters and wall thickness of standardized pipes are in accordance with ISO 4200.
Document History
EN 12627
November 1, 2017
Industrial valves - Butt welding ends for steel valves
This European Standard specifies the dimensions of butt welding ends of steel valves DN 8 to DN 1 400 designed to be butt welded to standardized pipes.
NOTE The outside diameters and wall thickness...
May 1, 1999
Industrial Valves - Butt Welding Ends for Steel Valves
A description is not available for this item.