CEN - EN 10263-5
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
This European Standard is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including:
- 25 mm for ferritic and austenitic-ferritic steels;
- 50 mm for austenitic steels;
- 100 mm for martensitic steels.
EN 10263‑1 is indispensable for the application of this part of EN 10263.
Document History
EN 10263-5
November 1, 2017
Steel rod, bars and wire for cold heading and cold extrusion - Part 5: Technical delivery conditions for stainless steels
This European Standard is applicable to round rod, round bars and wire made of stainless steels intended for cold heading and cold extrusion having a diameter up to and including:
— 25 mm for...
June 1, 2001
Steel Rod, Bars and Steel Wire for Cold Heading and Cold Extrusion - Part 5: Technical Delivery Conditions for Stainless Steels
A description is not available for this item.