CEN - EN ISO 787-1
General methods of test for pigments and extenders - Part 1: Comparison of colour of pigments
| Organization: | CEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
Scope and field of application
This part of ISO 787 specifies a general method of test for comparing the colour of a coloured pigment with that of an agreed sample.
Either of the procedures described in clause 6 is acceptable but the method using an automatic muller is the reference method.
NOTE - When this general method is applicable to a given pigment, only a crossreference to it should be included in the International Standard relating to that pigment, with a note of any detailed modifications which may be needed in view of the special properties of the material in question. Only when the procedures given in this general method are not applicable to a particular material should a special method for comparison of colour be specified.
Document History