ECMA 275-2
Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices - Part 2: Structureborne vibration measurement
| Organization: | ECMA |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 40 |
scope:
This part of ECMA-275 covers vibration levels from small air-moving devices (AMDs) with mounting footprints of less than 0,48 m × 0,90 m for the full-size test plenum defined in ISO 10302-1 and less than 0,18 m × 0,3 m for the half size.
It covers all types of AMDs which can be mounted on, and are self-supported at, the discharge or inlet plane of a test plenum box as specified in ISO 10302-1. Some guidance is given for non-self-supporting AMDs.
The procedures defined in this part of ECMA-275 specify methods for determining the vibration levels that a small AMD would induce in an average structure used in information technology and telecommunications equipment. The methods specified in this part of ECMA-275 allow the determination of induced vibration levels for the individual AMD that is tested. These data may be used to determine the statistical values of vibration levels for a production series if levels are measured for several units of that series.
Document History