CEN - EN ISO 2507-1
Thermoplastics pipes and fittings - Vicat softening temperature - Part 1: General test method
| Organization: | CEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 2507 specifies a general method for determining the Vicat softening temperature of thermoplastics pipes and fittings. It includes the adaptation of method В of ISO 306:1994, using a force of 50 N.
This method is applicable only to thermoplastics materials for which it is possible to measure the temperature at which their rate of softening becomes rapid.
It is not applicable to crystalline or semi-crystalline polymers.
Document History