CEN - EN ISO 6416
Hydrometry - Measurement of discharge by the ultrasonic transit time (time of flight) method
| Organization: | CEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
This document describes the establishment and operation of an ultrasonic (transit-time) gauging station for the continuous measurement of discharge in a river, an open channel or a closed conduit. It also describes the basic principles on which the method is based, the operation and performance of associated instrumentation and procedures for commissioning.
It is limited to the "transit time of ultrasonic pulses" technique, and is not applicable to systems that make use of the "Doppler shift" or "correlation" or "level-to-flow" techniques.
This document is not applicable to measurement in rivers with ice.
NOTE This document focuses on open channel flow measurement. IEC 60041 covers the use of the technique for full pipe flow measurement.
Document History