ISO/IEC TR 11801-9905
Information technology – Generic cabling for customer premises – Part 9905: Guidelines for the use of installed cabling to support 25GBASE-T application
| Organization: | ISO |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 11801, which is a Technical Report,
a) provides guidance on how to select and assess installed channels which conform to ISO/IEC 11801-1, and clarify if they also support ISO/IEC/IEEE 8802-3:2017/AMD3 for 25GBASE-T;
b) specifies the methods to assess whether installed channels constructed with Category 7A, 7, or 6A components meet the 25GBASE-T requirements;
c) provides guidance to identify which channels are likely to meet the 25GBASE-T requirements to avoid unnecessary testing;
d) provides mitigation techniques to improve the performance of installed channels to meet the 25GBASE-T requirements;
e) provides cabling recommendations for new installations.
NOTE 1 The channel transmission performance specified in this document is derived from the 25GBASE-T requirements in ISO/IEC/IEEE 8802-3:2017/AMD3.
NOTE 2 This document does not re-specify component or channel definitions of ISO/IEC 11801-1.
Document History