CEN - EN ISO 8028
Rubber and/or plastics hoses and hose assemblies for airless paint spraying - Specification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Paint coating equipment): | 87.100 |
scope:
This document specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature, and can be constructed from rubber or plastic materials, or a combination of rubber and plastic material.
Document History
EN ISO 8028
January 1, 2018
Rubber and/or plastics hoses and hose assemblies for airless paint spraying - Specification
This document specifies the requirements for four types of hose and hose assemblies for use in airless paint spraying. The four types are differentiated by burst pressure and operating temperature,...
August 1, 2000
Rubber and/or Plastics Hoses and Hose Assemblies for Airless Paint Spraying - Specification
A description is not available for this item.