UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NR/L2/SIG/30014/D120/TS70

Signalling Works Testing Handbook: Integration Testing - Relay Through Circuit Test Specification

active, Most Current
Buy Now
Organization: NR
Publication Date: 3 March 2018
Status: active
Page Count: 3
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

• Integration Testing - Relay Through Circuit Tests

General definitions of terms are given in NR/L2/SIG/30014/E110, however terms specific to this specification are defined below.

This test may be carried out as part of Coordinated Testing. The use of Coordinated Testing shall be stated in the Test Plan.

Document History

NR/L2/SIG/30014/D120/TS70
March 3, 2018
Signalling Works Testing Handbook: Integration Testing - Relay Through Circuit Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. • Integration...
Signalling Works Testing: Integration Testing - Relay Through Circuit Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. • Integration...

References

Advertisement