UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 21813

Fine ceramics (advanced ceramics, advanced technical ceramics) — Methods for chemical analysis of high purity barium titanate powders

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2019
Status: active
Page Count: 32
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies methods for the chemical analysis of fine high purity barium titanate powders used as the raw material for fine ceramics.

This document stipulates the determination methods of the barium, titanium, aluminium, cadmium, calcium, cobalt, dysprosium, iron, lead, magnesium, manganese, nickel, niobium, potassium, silicon, sodium, strontium, vanadium, zirconium, carbon, oxygen and nitrogen contents in high purity barium titanate powders. The barium and titanium contents, the major elements, are determined by using an acid decomposition-gravimetric method or an acid decomposition-inductively coupled plasmaoptical emission spectrometry (ICP-OES) method. The aluminium, cadmium, calcium, chromium, cobalt, dysprosium, iron, lead, magnesium, manganese, nickel, niobium, potassium, silicon, strontium, vanadium and zirconium contents are simultaneously determined via an acid digestion-ICP-OES method. The nitrogen content is determined by using an inert gas fusion-thermal conductivity method, while that of oxygen is determined via an inert gas fusion-IR absorption spectrometry method. Finally, the carbon content is determined using a combustion-IR absorption spectrometry method or a combustion-conductometry method.

 

Document History

ISO 21813
February 1, 2019
Fine ceramics (advanced ceramics, advanced technical ceramics) — Methods for chemical analysis of high purity barium titanate powders
This document specifies methods for the chemical analysis of fine high purity barium titanate powders used as the raw material for fine ceramics. This document stipulates the determination methods...

References

Advertisement