CEN - EN ISO 10960
Rubber and Plastics Hoses - Assessment of Ozone Resistance Under Dynamic Conditions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies a method of assessing the resistance of hoses to the deleterious effects of atmospheric ozone under dynamic conditions. It is applicable to hoses with bore diameters up to and including 25 mm.
Document History
EN ISO 10960
February 1, 2018
Rubber and Plastics Hoses - Assessment of Ozone Resistance Under Dynamic Conditions
This document specifies a method of assessing the resistance of hoses to the deleterious effects of atmospheric ozone under dynamic conditions. It is applicable to hoses with bore diameters up to and...
August 1, 1996
Rubber and Plastics Hoses - Assessment of Ozone Resistance Under Dynamic Conditions
A description is not available for this item.