ASTM International - ASTM A289/A289M-97(2013)
Standard Specification for Alloy Steel Forgings for Nonmagnetic Retaining Rings for Generators
| Organization: | ASTM International |
| Publication Date: | 15 May 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers nonmagnetic alloy steel retaining ring forgings for generators.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.
abstract:
This specification covers nonmagnetic alloy steel retaining ring forgings for generators. The steel shall be made by the electro-slag-remelt (ESR) process. The electrodes shall be made by either... View More
Document History