ECIA - EIA-972
Specification for M12 Power Circular Connectors
| Organization: | ECIA |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 38 |
scope:
This specification is applicable to M12 x 1 circular power connectors. The fixed connector (receptacle) and the free cable connector (plug) are suitable for rewireable and non-rewireable connectors having the following characteristics:
- M12 x 1 threaded coupling interface
- Circular interface
- 2 to 5 positions
- Mated connector NOT to be disconnected unload
Recommended method of mounting
Fixed (receptacle) connector where the source of power originates from, shall have female contacts.
Number of contacts or contact cavities are 2 to 5 positions
Document History