IEEE 8802-15-3
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks Specific requirements - Part 15-3: High data rate wireless multi-media networks
| Organization: | IEEE |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 513 |
scope:
This standard defines PHY and MAC specifications for high data rate wireless connectivity (typically over 200 Mbps) with fixed, portable, and moving devices. Data rates are high enough to satisfy a set of consumer multimedia industry needs, as well as to support emerging wireless switched point-to-point and high rate close proximity point-to-point applications.
Purpose
The purpose of this standard is to provide for low complexity, low cost, low power consumption, and high data rate wireless connectivity among devices that support a variety of applications such as a set of consumer multimedia industry needs, wireless switched point-to-point applications in data centers, wireless backhaul/fronthaul intra-device communications, and a wide variety of additional use cases such as rapid large multimedia data downloads and file exchanges between two devices in close proximity, including between mobile devices and stationary devices (kiosks, ticket gates, etc.), and/or wireless data storage devices.
Document History